Cornell Dubilier Aluminum Electrolytic 228KBM010M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz, 105°C ESR: 173 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz, 105°C ESR: 173 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228KBM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 2200 µF and a tolerance of ±20%. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. It operates from -40°C to +105°C and has a load life of 8000 hours at 105°C. At 120 Hz and 20°C, its ESR is 0.173 Ω and its ripple current rating is 1900 mA.

Datasheet Summary
Powered by GS/AI

The 228KBM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 2200 µF and a tolerance of ±20%. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. It operates from -40°C to +105°C and has a load life of 8000 hours at 105°C. At 120 Hz and 20°C, its ESR is 0.173 Ω and its ripple current rating is 1900 mA.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228KBM010M
Aluminum Electrolytic 228KBM010M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz, 105°C ESR: 173 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 1.9 A @ 100 kHz, 105°C
  • ESR: 173 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KBM010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228KBM010M
Capacitors - Aluminum Electrolytic Capacitors 228KBM010M
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 228KBM010M 228KBM010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers