For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 635 mA @ 120 Hz, 105°C
ESR: 241 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 15mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 635 mA @ 120 Hz, 105°C
ESR: 241 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 15mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228FXM6R3M is a 2,200 μF, 6.3 V aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a rated ripple current of 635 mA at 120 Hz and 105°C, with an ESR of 241 mΩ at 120 Hz and 20°C. The capacitor measures 12.5 mm in diameter and 15 mm in length, with a lead spacing of 5 mm. It operates from -55°C to +105°C at voltages up to 100 WVDC and maintains a capacitance tolerance of ±20% at 120 Hz and 20°C. The component meets a 1,000-hour load life specification at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 228FXM6R3M is a 2,200 μF, 6.3 V aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a rated ripple current of 635 mA at 120 Hz and 105°C, with an ESR of 241 mΩ at 120 Hz and 20°C. The capacitor measures 12.5 mm in diameter and 15 mm in length, with a lead spacing of 5 mm. It operates from -55°C to +105°C at voltages up to 100 WVDC and maintains a capacitance tolerance of ±20% at 120 Hz and 20°C. The component meets a 1,000-hour load life specification at 105°C with rated voltage and ripple current applied.