The 228FSB330XGEQ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 2200 µF, designed for high-voltage photoflash applications. It features a snap-in mounting style with dimensions of 35 mm in diameter and 75 mm in length. The capacitor has a maximum ESR of 0.1005 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, a dissipation factor of ≤0.1, and operates within a temperature range of -20°C to +55°C. It supports 5000 flash cycles at rated voltage with minimal changes in capacitance, dissipation factor, and leakage current. The unit meets shelf life requirements after 500 hours at 70°C with no applied voltage.
Datasheet Summary Powered by GS/AI
The 228FSB330XGEQ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 2200 µF, designed for high-voltage photoflash applications. It features a snap-in mounting style with dimensions of 35 mm in diameter and 75 mm in length. The capacitor has a maximum ESR of 0.1005 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, a dissipation factor of ≤0.1, and operates within a temperature range of -20°C to +55°C. It supports 5000 flash cycles at rated voltage with minimal changes in capacitance, dissipation factor, and leakage current. The unit meets shelf life requirements after 500 hours at 70°C with no applied voltage.