Cornell Dubilier Aluminum Electrolytic 228CKH016M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.25 A @ 120 Hz, 105°C ESR: 150.7 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.25 A @ 120 Hz, 105°C ESR: 150.7 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228CKH016M is a 2,200 µF aluminum electrolytic capacitor rated for 16 VDC, designed for general-purpose applications including bypass, coupling, and filtering. It operates within a temperature range of -40°C to +105°C with a load life of 2,000 hours at 105°C and rated ripple current. The part has a maximum ESR of 0.1507 Ω at 120 Hz and 20°C, and a maximum ripple current of 1.25 A at 120 Hz and 105°C. It is housed in a cylindrical case with dimensions of 12.5 mm in diameter and 25 mm in length, and a lead spacing of 5.0 mm. Its capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 228CKH016M is a 2,200 µF aluminum electrolytic capacitor rated for 16 VDC, designed for general-purpose applications including bypass, coupling, and filtering. It operates within a temperature range of -40°C to +105°C with a load life of 2,000 hours at 105°C and rated ripple current. The part has a maximum ESR of 0.1507 Ω at 120 Hz and 20°C, and a maximum ripple current of 1.25 A at 120 Hz and 105°C. It is housed in a cylindrical case with dimensions of 12.5 mm in diameter and 25 mm in length, and a lead spacing of 5.0 mm. Its capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKH016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKH016M
Aluminum Electrolytic 228CKH016M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.25 A @ 120 Hz, 105°C ESR: 150.7 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.25 A @ 120 Hz, 105°C
  • ESR: 150.7 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKH016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228CKH016M
Capacitors - Aluminum Electrolytic Capacitors 228CKH016M
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 228CKH016M 228CKH016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details