The 228CKE6R3M is a radial lead aluminum electrolytic capacitor rated for 6.3 WVDC with a capacitance of 2200 µF, a maximum ESR of 0.211 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 740 mA at 120 Hz and +105°C. It has a case size of 10 mm diameter by 16 mm height and operates within a temperature range of -40°C to +105°C. The part is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and meets the specified reliability criteria for capacitance change, dissipation factor, and leakage current under load and shelf life conditions.
CAP ALUM 2200UF 20% 6.3V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 228CKE6R3M | 228CKE6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) |