The 228CKE016MLU is a radial leaded aluminum electrolytic capacitor rated for 16 WVDC with a capacitance of 2200 µF, a maximum RMS ripple current of 710 mA at 120 Hz and 105°C, and a maximum ESR of 0.1507 Ω. It measures 10 mm in diameter by 20 mm in length. The part operates within a temperature range of -40°C to +105°C and complies with a 2000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is specified as 0.03CV + 40 µA, whichever is greater. The part is part of a series designed for general-purpose applications including bypass, coupling, filtering, and decoupling.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2200µF 16V
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 150.7mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 2200UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228CKE016MLU | 2002-228CKE016MLU | 228CKE016MLU-ND | 228CKE016MLU |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |