The 228CKE010MLQ is a radial lead aluminum electrolytic capacitor with a voltage rating of 10 WVDC and a capacitance of 2200 µF. It has a maximum ESR of 0.1959 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 705 mA at 120 Hz and 105°C. The dimensions are 10 mm in diameter by 16 mm in length. It operates within a temperature range of -40°C to +105°C, with a load life of 2000 hours at 105°C under rated voltage and ripple current. The capacitor meets the specifications for the CKH_CKE series, with an extended life rating of 2000 hours at 105°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2200µF 10V
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 173.3mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 2200UF 20% 10V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 2200uF 10V 20% tol. ELECTROLYTIC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228CKE010MLQ | 2002-228CKE010MLQ | 228CKE010MLQ-ND | 228CKE010MLQ | 228CKE010MLQ |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |