Axial lead aluminum electrolytic capacitor with a rated voltage of 25 WVDC and a capacitance of 220 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 1.2057 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 280 mA at 120 Hz and +85°C. The dimensions are 8 mm in diameter by 16 mm in length. Operating temperature ranges from -40°C to +85°C. It meets a 2000-hour load life test at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% of the initial value, dissipation factor under 200% of the maximum specified value, and leakage current under 100% of the maximum specified value.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 220µF 25V
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.2057Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 25V AXIAL
CAP ALUM 220UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TTA025M | 2002-227TTA025M | 1572-1405-ND | 227TTA025M | 227TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Through Hole | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |