A 220 µF aluminum electrolytic capacitor rated for 250 VDC, with a maximum RMS ripple current of 550 mA at 120 Hz and +105°C, a maximum ESR of 1.507 Ω at 120 Hz and +20°C, and dimensions of 22 mm diameter by 51 mm length. It operates from -25°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor is designed for extended life with 2000 hours of load life at 105°C and rated voltage, and meets shelf life requirements after 1000 hours at 105°C with no voltage applied.
220µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 250V
CAP ALUM 220UF 20% 250V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA250M | 227TMA250M-ND | 2002-227TMA250M | 227TMA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |