Cornell Dubilier Aluminum Electrolytic 227SAK010M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 220 mA @ 120 Hz, 85°C ESR: 1.81 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 220 mA @ 120 Hz, 85°C ESR: 1.81 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227SAK010M is a low-profile aluminum electrolytic capacitor rated for 10V DC, with a capacitance of 220 µF and a tolerance of ±20%. It has an ESR of 1.809 Ω at 120 Hz and 20°C, and a ripple current rating of 220 mA at 120 Hz and 85°C. The capacitor measures 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm. It operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 227SAK010M is a low-profile aluminum electrolytic capacitor rated for 10V DC, with a capacitance of 220 µF and a tolerance of ±20%. It has an ESR of 1.809 Ω at 120 Hz and 20°C, and a ripple current rating of 220 mA at 120 Hz and 85°C. The capacitor measures 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm. It operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SAK010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SAK010M
Aluminum Electrolytic 227SAK010M
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 220 mA @ 120 Hz, 85°C ESR: 1.81 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 220 mA @ 120 Hz, 85°C
  • ESR: 1.81 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227SAK010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SAK010M-ND
Aluminum Electrolytic Capacitors 227SAK010M-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.809Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.809Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227SAK010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SAK010M
Aluminum Electrolytic Capacitors 2002-227SAK010M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 10V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227SAK010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227SAK010M
Capacitors - Aluminum Electrolytic Capacitors 227SAK010M
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227SAK010M 227SAK010M-ND 2002-227SAK010M 227SAK010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details