For New Design: Yes
Capacitance: 220 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 165 mA @ 120 Hz, 85°C
ESR: 1.51 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 9mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 165 mA @ 120 Hz, 85°C
ESR: 1.51 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 9mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 227RSS010M is an aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 220 µF and a capacitance tolerance of +20%. It has an ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 165 mA at 120 Hz and 85°C. The part measures 8 mm in diameter and 9 mm in length, with a lead spacing of 3.5 mm. It operates within a temperature range of -40°C to +85°C and meets a 1000-hour load life specification at 85°C with rated voltage applied. Its dissipation factor is 0.15 at 120 Hz, and leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
The 227RSS010M is an aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 220 µF and a capacitance tolerance of +20%. It has an ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 165 mA at 120 Hz and 85°C. The part measures 8 mm in diameter and 9 mm in length, with a lead spacing of 3.5 mm. It operates within a temperature range of -40°C to +85°C and meets a 1000-hour load life specification at 85°C with rated voltage applied. Its dissipation factor is 0.15 at 120 Hz, and leakage current is specified as 0.01CV or 3 µA, whichever is greater.