Cornell Dubilier Aluminum Electrolytic 227KXM010M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 405 mA @ 100 kHz, 105°C ESR: 1.43 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 405 mA @ 100 kHz, 105°C ESR: 1.43 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227KXM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 220 µF, a maximum ESR of 1.4318 Ω at 20°C and 120 Hz, and a ripple current rating of 405 mA at 100 kHz and 105°C. It has a diameter of 6.3 mm and a length of 11 mm, with a lead spacing of 2.5 mm. The operating temperature range is -55°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 227KXM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 220 µF, a maximum ESR of 1.4318 Ω at 20°C and 120 Hz, and a ripple current rating of 405 mA at 100 kHz and 105°C. It has a diameter of 6.3 mm and a length of 11 mm, with a lead spacing of 2.5 mm. The operating temperature range is -55°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227KXM010M
Aluminum Electrolytic 227KXM010M
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 405 mA @ 100 kHz, 105°C ESR: 1.43 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 405 mA @ 100 kHz, 105°C
  • ESR: 1.43 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227KXM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227KXM010M-ND
Aluminum Electrolytic Capacitors 227KXM010M-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.4318Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.4318Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227KXM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227KXM010M
Aluminum Electrolytic Capacitors 2002-227KXM010M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 10V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227KXM010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227KXM010M
Capacitors - Aluminum Electrolytic Capacitors 227KXM010M
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227KXM010M 227KXM010M-ND 2002-227KXM010M 227KXM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers