Cornell Dubilier Aluminum Electrolytic 227KBM025M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227KBM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 220 µF, designed for switching power supplies and electronic ballasts. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. At 120 Hz and 20°C, it has an ESR of 1.056 Ω and a ripple current rating of 640 mA at 100 kHz and 105°C. The operating temperature range is -40°C to +105°C, and it supports a load life of 6000 hours at 105°C with rated voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 227KBM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 220 µF, designed for switching power supplies and electronic ballasts. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. At 120 Hz and 20°C, it has an ESR of 1.056 Ω and a ripple current rating of 640 mA at 100 kHz and 105°C. The operating temperature range is -40°C to +105°C, and it supports a load life of 6000 hours at 105°C with rated voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227KBM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227KBM025M
Aluminum Electrolytic 227KBM025M
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 7,000 @ 105°C
  • Ripple Current: 640 mA @ 100 kHz, 105°C
  • ESR: 1.06 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227KBM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227KBM025M-ND
Aluminum Electrolytic Capacitors 227KBM025M-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.056Ohm @ 120Hz 7000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.056Ohm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227KBM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227KBM025M
Aluminum Electrolytic Capacitors 2002-227KBM025M
Radial Lead Aluminum Electrolytic Capacitors, Long Life 220µF 25V

Radial Lead Aluminum Electrolytic Capacitors, Long Life 220µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227KBM025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227KBM025M
Capacitors - Aluminum Electrolytic Capacitors 227KBM025M
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227KBM025M 227KBM025M-ND 2002-227KBM025M 227KBM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details