The 227FSR360XRCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, operating at a rated voltage of 360 VDC with a capacitance of 220 µF. It has a maximum ESR of 0.402 Ω at 120 Hz and 20°C, and physical dimensions of 14.5 mm in diameter by 45 mm in length. The capacitor complies with JIS C 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at the same conditions. Leakage current is specified at 5 minutes after rated voltage application. The part supports 5000 flash cycles at rated voltage into a 0.7-1.0 Ω discharge resistance, with specified limits on capacitance change, dissipation factor, and leakage current after cycling and a 500-hour shelf life test at 55°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSR360XRCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |