Cornell Dubilier Aluminum Electrolytic 227FSL360XEE

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227FSL360XEE is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 220 µF, an ESR of 0.52777 Ω at 20°C and 120 Hz, and physical dimensions of 35 mm in diameter by 35 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor is qualified for 1 million flashes at rated voltage via a xenon flash tube with 0.7-1.0 Ω discharge resistance and maintains performance after 500 hours at 70°C with no voltage applied. Leakage current at 25°C after 5 minutes is defined by the formula 3√CV.

Datasheet Summary
Powered by GS/AI

The 227FSL360XEE is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 220 µF, an ESR of 0.52777 Ω at 20°C and 120 Hz, and physical dimensions of 35 mm in diameter by 35 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor is qualified for 1 million flashes at rated voltage via a xenon flash tube with 0.7-1.0 Ω discharge resistance and maintains performance after 500 hours at 70°C with no voltage applied. Leakage current at 25°C after 5 minutes is defined by the formula 3√CV.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227FSL360XEE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227FSL360XEE
Aluminum Electrolytic 227FSL360XEE
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227FSL360XEE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details