The 227FSB360XGCD is an aluminum electrolytic capacitor rated for 360 VDC, with a capacitance of 220 µF, an ESR of 0.469 Ω at 120 Hz and 20°C, and snap-in mounting. Its dimensions are 25 mm in diameter by 30 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for leakage current, dissipation factor, and endurance under pulse charge/discharge cycles and shelf life conditions at 70°C.
Datasheet Summary Powered by GS/AI
The 227FSB360XGCD is an aluminum electrolytic capacitor rated for 360 VDC, with a capacitance of 220 µF, an ESR of 0.469 Ω at 120 Hz and 20°C, and snap-in mounting. Its dimensions are 25 mm in diameter by 30 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for leakage current, dissipation factor, and endurance under pulse charge/discharge cycles and shelf life conditions at 70°C.