Cornell Dubilier Aluminum Electrolytic 227FSB360XBE

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227FSB360XBE is an aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a surge voltage of 390 VDC. It has a capacitance of 220 µF, an ESR of 0.469 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 35 mm in length. The capacitor supports snap-in mounting and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage, and the device meets performance criteria after 5000 flash cycles and 500 hours of shelf life at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 227FSB360XBE is an aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a surge voltage of 390 VDC. It has a capacitance of 220 µF, an ESR of 0.469 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 35 mm in length. The capacitor supports snap-in mounting and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage, and the device meets performance criteria after 5000 flash cycles and 500 hours of shelf life at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227FSB360XBE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227FSB360XBE
Aluminum Electrolytic 227FSB360XBE
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227FSB360XBE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details