The 227FSB330XBD is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 220 µF, featuring a snap-in mount and dimensions of 22 mm in diameter and 30 mm in length. It has a maximum ESR of 0.469 Ω at 120 Hz and 20°C, and a maximum leakage current of 110 µA at 25°C after 5 minutes. It operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20%. The capacitor supports 5,000 flashes at rated voltage through a Xe flash tube with a discharge resistance of 0.7 to 1.0 Ω, and maintains performance under surge voltage up to 350 VDC. Dissipation factor is ≤0.07 for capacitances up to 600 µF. Shelf life and charge/discharge cycling specifications are met with defined limits on capacitance change, dissipation factor, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSB330XBD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |