Cornell Dubilier Aluminum Electrolytic 227CKS010M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 230 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 230 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227CKS010M is a 220 µF, 10 VDC aluminum electrolytic capacitor with a tolerance of ±20%, designed for bypass, coupling, filtering, and decoupling applications. It operates within a temperature range of -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied. The capacitor has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 230 mA at 120 Hz and 85°C. It is packaged in a radial lead format with a diameter of 5 mm and a length of 11 mm, and a lead spacing of 2 mm.

Datasheet Summary
Powered by GS/AI

The 227CKS010M is a 220 µF, 10 VDC aluminum electrolytic capacitor with a tolerance of ±20%, designed for bypass, coupling, filtering, and decoupling applications. It operates within a temperature range of -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied. The capacitor has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 230 mA at 120 Hz and 85°C. It is packaged in a radial lead format with a diameter of 5 mm and a length of 11 mm, and a lead spacing of 2 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227CKS010M
Aluminum Electrolytic 227CKS010M
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 230 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 230 mA @ 120 Hz, 85°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1703-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1703-ND
Aluminum Electrolytic Capacitors 1572-1703-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227CKS010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227CKS010M
Aluminum Electrolytic Capacitors 2002-227CKS010M
Radial Lead Aluminum Electrolytic Capacitors 220µF 10V

Radial Lead Aluminum Electrolytic Capacitors 220µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227CKS010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227CKS010M
Capacitors - Aluminum Electrolytic Capacitors 227CKS010M
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227CKS010M 1572-1703-ND 2002-227CKS010M 227CKS010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers