Aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 220 µF, maximum RMS ripple current of 200 mA at 120 Hz and +105°C, and dimensions of 6.3 mm diameter by 11.5 mm length. It operates within a temperature range of -25°C to +105°C and has a tolerance of +20% at 120 Hz and 20°C. The part features a dissipation factor of 1.055 and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. It is a radial leaded component.
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 25V
CAP ALUM 220UF 20% 25V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227CKE025MGM | 1572-1697-ND | 2002-227CKE025MGM | 227CKE025MGM |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |