The 227CKE016M is a radial leaded aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 220 µF, a maximum ESR of 0.1507 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1110 mA at 120 Hz and +105°C. It measures 10 mm in diameter and 16 mm in length. The capacitor operates over a temperature range of -25°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is specified as 0.03CV + 40 µA, whichever is greater. The dissipation factor is 0.15 at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 16V
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.2057Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227CKE016M | 2002-227CKE016M | 1572-1696-ND | 227CKE016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |