227CKE010M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 10 WVDC and a capacitance of 220 µF. It has a maximum RMS ripple current of 900 mA at 120 Hz and +105°C, with a dimensional size of 10x20 mm. The part operates within a temperature range of -40°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage and ripple current applied. The maximum dissipation factor is 0.19, and the leakage current is specified as 0.01CV or 3 µA, whichever is greater. Its equivalent series resistance (ESR) is 0.1959 Ω at 120 Hz and +20°C.
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.1Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 10V
Aluminum Electrolytic Capacitors - Radial Leaded 220uF 10V 20% tol. ELECTROLYTIC
CAP ALUM 220UF 20% 10V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227CKE010M | 227CKE010M-ND | 2002-227CKE010M | 227CKE010M | 227CKE010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |