The 227BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 220 µF, designed for audio coupling and crossover networks. It has a maximum ESR of 1.809 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 215 mA at 85°C. The capacitor measures 8 mm in diameter by 11.5 mm in length, with radial leads. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is specified up to 0.18 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 227BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 220 µF, designed for audio coupling and crossover networks. It has a maximum ESR of 1.809 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 215 mA at 85°C. The capacitor measures 8 mm in diameter by 11.5 mm in length, with radial leads. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is specified up to 0.18 at 120 Hz.