The 226XMPL6R3MG19 is a low-profile, multilayer chip capacitor designed for decoupling and noise suppression, operating from -55°C to +105°C with a rated voltage of 6.3 VDC. It has a capacitance of 22 µF with a tolerance of +20%/-35% at 120 Hz and 20°C, a maximum dissipation factor of 0.06, and a maximum leakage current of 13.86 µA at 25°C. The capacitor delivers a maximum ripple current of 13.86 A at 100 kHz and 105°C, with an ESR of 4.5214 Ω at 120 Hz and 20°C. It is housed in a 7.3 mm × 4.3 mm × 1.9 mm EIA G19 case and is halogen-free and RoHS compliant. The part meets load life and moisture resistance requirements as specified for the XMPL series, with a 2000-hour endurance at 105°C under rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226XMPL6R3MG19 |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |