The 226TTA160M is an axial lead aluminum electrolytic capacitor rated for 160 WVDC with a capacitance of 22 µF. It has a maximum ESR of 15.072 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 130 mA at 120 Hz and +85°C. The physical dimensions are 10 mm in diameter by 26 mm in length. It operates within a temperature range of -25°C to +85°C and is designed for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 15.072Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 160V
CAP ALUM 22UF 20% 160V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA160M | 226TTA160M-ND | 2002-226TTA160M | 226TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |