The 226TMA400M is an aluminum electrolytic capacitor with a rated voltage of 400 VDC and a capacitance of 22 µF. It features a maximum ESR of 18.839 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 110 mA at 120 Hz and +105°C. The capacitor is housed in a cylindrical case measuring 16 mm in diameter and 31 mm in length. It operates within a temperature range of −25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The part complies with the TMA series specification for extended life operation at +105°C.
Datasheet Summary Powered by GS/AI
The 226TMA400M is an aluminum electrolytic capacitor with a rated voltage of 400 VDC and a capacitance of 22 µF. It features a maximum ESR of 18.839 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 110 mA at 120 Hz and +105°C. The capacitor is housed in a cylindrical case measuring 16 mm in diameter and 31 mm in length. It operates within a temperature range of −25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The part complies with the TMA series specification for extended life operation at +105°C.