The 226TMA350M is an aluminum electrolytic capacitor with a rated voltage of 350 VDC, capacitance of 22 µF, and operates from -25°C to +105°C. It has a maximum ESR of 15.071 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 110 mA at 120 Hz and +105°C. The capacitor is housed in a case measuring 16 mm in diameter and 31 mm in length. It is designed for extended life with a load life rating of 2000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. Specifications comply with the TMA extended life series for high-voltage applications in filtering, bypassing, coupling, and blocking.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226TMA350M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |