The 226TMA160M is an axial leaded aluminum electrolytic capacitor rated for 160 VDC, with a capacitance of 22 µF, a maximum ESR of 15.071 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 85 mA at 120 Hz and +105°C. It has a diameter of 10 mm and a length of 26 mm. The capacitor operates over a temperature range of −25°C to +105°C and complies with a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA at 20°C. Ripple current multipliers account for frequency and temperature variations, with the rated value referenced to 120 Hz and +20°C.
CAP ALUM 22UF 20% 160V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 226TMA160M | 226TMA160M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |