Aluminum electrolytic capacitor with a rated voltage of 100 VDC, capacitance of 22 µF, maximum ESR of 6.782 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 85 mA at 120 Hz and +105°C. It has a case size of 8 mm in diameter and 16 mm in length and operates from -40°C to +105°C with a load life of 2000 hours at rated voltage and temperature. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.14 at 120 Hz and 20°C. Low temperature impedance ratio from +20°C to -40°C is 4. The part meets endurance specifications for leakage current, capacitance change, and dissipation factor after load and shelf life testing.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
CAP ALUM 22UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226TMA100M | 2002-226TMA100M | 226TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |