For New Design: Yes
Capacitance: 22 µF
Voltage DC: 200V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 110 mA @ 120 Hz, 105°C
ESR: 15.07 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 16mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 200V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 110 mA @ 120 Hz, 105°C
ESR: 15.07 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 16mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 226SVH200MTBW is an aluminum electrolytic capacitor rated for 200 VDC with a capacitance of 22 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 16 mm. The capacitor operates over a temperature range of -25°C to +105°C and supports a maximum RMS ripple current of 110 mA at 120 Hz and 105°C. Its ESR is 15.07 Ω at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage, and a shelf life of 1000 hours at 105°C with no voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
The 226SVH200MTBW is an aluminum electrolytic capacitor rated for 200 VDC with a capacitance of 22 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 16 mm. The capacitor operates over a temperature range of -25°C to +105°C and supports a maximum RMS ripple current of 110 mA at 120 Hz and 105°C. Its ESR is 15.07 Ω at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage, and a shelf life of 1000 hours at 105°C with no voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA, whichever is greater.