For New Design: Yes
Capacitance: 22 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 29 mA @ 120 Hz, 105°C
ESR: 12.06 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5.4mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 29 mA @ 120 Hz, 105°C
ESR: 12.06 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5.4mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications with a capacitance of 22 µF and a rated voltage of 16 VDC. It has a diameter of 4 mm and a length of 5.4 mm, with an ESR of 12.06 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 29 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications with a capacitance of 22 µF and a rated voltage of 16 VDC. It has a diameter of 4 mm and a length of 5.4 mm, with an ESR of 12.06 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 29 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.