The 226PMC330K# is a metallized polypropylene film capacitor rated for 330 VDC and 220 VAC at 50/60 Hz, with a capacitance of 22 µF and a tolerance of ±10%. It features lead-free tinned copper terminals, flame-retardant epoxy resin coating (UL94V-0), and dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor operates from -40°C to +100°C, has an insulation resistance of at least 3000 MΩ×µF at 25°C, and a dissipation factor of 0.08% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. It is rated for 30,000 hours life at VAC and has a capacitance drift of less than 0.5% over two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |