Cornell DubilierFilm Paper Film Capacitors226MTB063KH
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 1
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 22mm
Length: 32mm
Thickness: 13mm
Diameter: —
Lead Spacing: 27.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 1
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 22mm
Length: 32mm
Thickness: 13mm
Diameter: —
Lead Spacing: 27.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 226MTB063KH is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC at 50/60 Hz, with a capacitance of 22 µF. It has a maximum dissipation factor of 0.005 at 1 kHz and 25°C, and a dv/dt rating of 1 V/µs. The component measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -55°C to +105°C, features a flame-retardant plastic box (UL94V-1) and epoxy resin coating (UL94V0), and uses lead-free tinned leads. Capacitance tolerance is ±10%, with ±5% available as an option.
Datasheet Summary Powered by GS/AI
The 226MTB063KH is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC at 50/60 Hz, with a capacitance of 22 µF. It has a maximum dissipation factor of 0.005 at 1 kHz and 25°C, and a dv/dt rating of 1 V/µs. The component measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -55°C to +105°C, features a flame-retardant plastic box (UL94V-1) and epoxy resin coating (UL94V0), and uses lead-free tinned leads. Capacitance tolerance is ±10%, with ±5% available as an option.