The 226DCB700K4J is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, featuring a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant). It is rated for 700 VDC continuous voltage with a surge voltage of 875 VDC, operating over -40°C to +85°C. The capacitor has a capacitance of 22 µF, a maximum RMS ripple current of 6.7 A at 10 kHz and +70°C, and an ESR of 10.2 mΩ at 10 kHz. Its dimensions are 42.5 mm × 37 mm × 28 mm with four leads. It meets a dielectric strength of 3 kVAC between terminals and case and offers an insulation resistance of 3000 MΩ·µF at 100 VDC. The part has a self-inductance of less than 1 nH per mm of lead spacing and a life expectancy exceeding 100,000 hours at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226DCB700K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |