The 226DCB700K2J is a metallized polypropylene film capacitor designed for DC link applications in inverters and motor controls. It has a rated voltage of 700 VDC, a capacitance of 22 µF, and operates within a temperature range of -40°C to +85°C. The part features a 2-lead rectangular box package measuring 42.5 mm x 37 mm x 28 mm. It supports a maximum RMS ripple current of 7.5 A at 10 kHz and 70°C, with a dissipation factor of 0.37% at 1 kHz and 25°C. The terminal-to-terminal
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226DCB700K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |