Non-polar aluminum electrolytic capacitor with a rated voltage of 50 VDC, 0.22 µF capacitance, and a 5 mm diameter by 5.4 mm length package. It has an ESR of 1055 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.3 mA at 85°C. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Leakage current is limited to 0.03 CV + 6 µA. It meets load life requirements of 1000 hours at 85°C with no voltage applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224NPS050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |