Knowles Precision Devices Ceramic Capacitors 2225Y1K50683KXT

Description
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y1K50683KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K50683KXTTR-ND
Ceramic Capacitors 1608-2225Y1K50683KXTTR-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y1K50683KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K50683KXTCT-ND
Ceramic Capacitors 1608-2225Y1K50683KXTCT-ND
CAP CER 0.068UF 1.5KV X7R 2225

CAP CER 0.068UF 1.5KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y1K50683KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y1K50683KXTDKR-ND
Ceramic Capacitors 1608-2225Y1K50683KXTDKR-ND
CAP CER 0.068UF 1.5KV X7R 2225

CAP CER 0.068UF 1.5KV X7R 2225

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2225Y1K50683KXTTR-ND 1608-2225Y1K50683KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details