Knowles Ceramic Capacitors 2225Y1000562GCT

Description
5600pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
5600pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y1000562GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y1000562GCT-ND
Ceramic Capacitors 2225Y1000562GCT-ND
5600pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

5600pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y1000562GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y1000562GCT
Ceramic Capacitors 2225Y1000562GCT
CAP CER 5600PF 100V C0G/NP0 2225

CAP CER 5600PF 100V C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y1000562GCT-ND 2225Y1000562GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers