Knowles Ceramic Capacitors 2225J0500683KCT

Description
0.068µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0500683KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0500683KCT-ND
Ceramic Capacitors 2225J0500683KCT-ND
0.068µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

0.068µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225J0500683KCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers