Knowles Ceramic Capacitors 2220YA250103JXTB17

Description
10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA250103JXTB17TR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250103JXTB17CT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250103JXTB17DKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

10000pF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 2220YA250103JXTB17 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220YA250103JXTB17
Capacitors - Ceramic Capacitors 2220YA250103JXTB17
CAP CER 10000PF 250V X7R 2220

CAP CER 10000PF 250V X7R 2220

Supplier's Site
Ceramic Capacitors - 2220YA250103JXTB17 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220YA250103JXTB17
Ceramic Capacitors 2220YA250103JXTB17
CAP CER 10000PF 250V X7R 2220

CAP CER 10000PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-2220YA250103JXTB17TR-ND 1608-2220YA250103JXTB17DKR-ND 2220YA250103JXTB17 2220YA250103JXTB17
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor Safety, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1808JA250101MJTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers