Knowles Precision Devices Ceramic Capacitors 2220J3K00472KXT

Description
CAP CER 4700PF 3KV X7R 2220
Request a Quote Datasheet
Description
CAP CER 4700PF 3KV X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220J3K00472KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J3K00472KXTDKR-ND
Ceramic Capacitors 1608-2220J3K00472KXTDKR-ND
CAP CER 4700PF 3KV X7R 2220

CAP CER 4700PF 3KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J3K00472KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J3K00472KXTCT-ND
Ceramic Capacitors 1608-2220J3K00472KXTCT-ND
CAP CER 4700PF 3KV X7R 2220

CAP CER 4700PF 3KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J3K00472KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J3K00472KXTTR-ND
Ceramic Capacitors 1608-2220J3K00472KXTTR-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220J3K00472KXTDKR-ND 1608-2220J3K00472KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details