Knowles Ceramic Capacitors 2220J2500333JDT

Description
0.033µF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J2500333JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J2500333JDT-ND
Ceramic Capacitors 2220J2500333JDT-ND
0.033µF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.033µF ±5% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J2500333JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J2500333JDT
Ceramic Capacitors 2220J2500333JDT
CAP CER 0.033UF 250V X7R 2220

CAP CER 0.033UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J2500333JDT-ND 2220J2500333JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers