Knowles Ceramic Capacitors 2215Y2500125KXT

Description
2215 250VDC 1.2UF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 250VDC 1.2UF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y2500125KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2500125KXTDKR-ND
Ceramic Capacitors 1608-2215Y2500125KXTDKR-ND
2215 250VDC 1.2UF 10% X7R(2R1)

2215 250VDC 1.2UF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2500125KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2500125KXTCT-ND
Ceramic Capacitors 1608-2215Y2500125KXTCT-ND
2215 250VDC 1.2UF 10% X7R(2R1)

2215 250VDC 1.2UF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2500125KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2500125KXTTR-ND
Ceramic Capacitors 1608-2215Y2500125KXTTR-ND
2215 250VDC 1.2UF 10% X7R(2R1)

2215 250VDC 1.2UF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y2500125KXTDKR-ND 1608-2215Y2500125KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details