Knowles Precision Devices Ceramic Capacitors 2215Y2000125KXT

Description
2215 200VDC 1.2UF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 200VDC 1.2UF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y2000125KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2000125KXTCT-ND
Ceramic Capacitors 1608-2215Y2000125KXTCT-ND
2215 200VDC 1.2UF 10% X7R(2R1)

2215 200VDC 1.2UF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2000125KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2000125KXTDKR-ND
Ceramic Capacitors 1608-2215Y2000125KXTDKR-ND
2215 200VDC 1.2UF 10% X7R(2R1)

2215 200VDC 1.2UF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2000125KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2000125KXTTR-ND
Ceramic Capacitors 1608-2215Y2000125KXTTR-ND
2215 200VDC 1.2UF 10% X7R(2R1)

2215 200VDC 1.2UF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y2000125KXTCT-ND 1608-2215Y2000125KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details