Knowles Ceramic Capacitors 2211Y5K00122KST

Description
2211 5000VDC 1.2NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 5000VDC 1.2NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y5K00122KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00122KSTTR-ND
Ceramic Capacitors 1608-2211Y5K00122KSTTR-ND
2211 5000VDC 1.2NF 10% X7R(2R1)

2211 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00122KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00122KSTDKR-ND
Ceramic Capacitors 1608-2211Y5K00122KSTDKR-ND
2211 5000VDC 1.2NF 10% X7R(2R1)

2211 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00122KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00122KSTCT-ND
Ceramic Capacitors 1608-2211Y5K00122KSTCT-ND
2211 5000VDC 1.2NF 10% X7R(2R1)

2211 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y5K00122KSTTR-ND 1608-2211Y5K00122KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M200J452 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers