Knowles Ceramic Capacitors 2211Y2K50682KXT

Description
2211 2500VDC 6.8NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 2500VDC 6.8NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y2K50682KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y2K50682KXTDKR-ND
Ceramic Capacitors 1608-2211Y2K50682KXTDKR-ND
2211 2500VDC 6.8NF 10% X7R(2R1)

2211 2500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y2K50682KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y2K50682KXTCT-ND
Ceramic Capacitors 1608-2211Y2K50682KXTCT-ND
2211 2500VDC 6.8NF 10% X7R(2R1)

2211 2500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y2K50682KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y2K50682KXTTR-ND
Ceramic Capacitors 1608-2211Y2K50682KXTTR-ND
2211 2500VDC 6.8NF 10% X7R(2R1)

2211 2500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y2K50682KXTDKR-ND 1608-2211Y2K50682KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details