The 207FSR360XTCF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 200 µF. It has a maximum ESR of 0.442 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm in diameter by 48 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, maintains a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. Leakage current is specified at 25°C after 5 minutes of rated voltage application, and the part withstands 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω. Capacitance change is limited to less than 10% after aging and shelf life testing at 55°C without voltage. The part meets the endurance and stability requirements for emergency and signal lighting applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 207FSR360XTCF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |