Cornell Dubilier Aluminum Electrolytic 189LMX025M2EF

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMX025M2EF is an aluminum electrolytic capacitor with a capacitance of 18,000 µF and a rated DC voltage of 25 V. It has a maximum ESR of 0.0276 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.61 A at 105°C. The physical dimensions are 35 mm in diameter and 40 mm in length. The capacitor operates from -40°C to +105°C for voltages up to 100 V, and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The lead style corresponds to code G, with a diameter of 35 to 76 mm.

Datasheet Summary
Powered by GS/AI

The 189LMX025M2EF is an aluminum electrolytic capacitor with a capacitance of 18,000 µF and a rated DC voltage of 25 V. It has a maximum ESR of 0.0276 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.61 A at 105°C. The physical dimensions are 35 mm in diameter and 40 mm in length. The capacitor operates from -40°C to +105°C for voltages up to 100 V, and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The lead style corresponds to code G, with a diameter of 35 to 76 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMX025M2EF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMX025M2EF
Aluminum Electrolytic 189LMX025M2EF
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 40mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMX025M2EF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details