The 189LMH025MZCF is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.9 A at 105°C. It has a cylindrical case measuring 25 mm in diameter and 40 mm in length. The operating temperature range is -40°C to +105°C, with a load life of 2000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 189LMH025MZCF is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.9 A at 105°C. It has a cylindrical case measuring 25 mm in diameter and 40 mm in length. The operating temperature range is -40°C to +105°C, with a load life of 2000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.