Cornell Dubilier Aluminum Electrolytic 189LMH010MZCC

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMH010MZCC is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 18,000 µF, a maximum ESR of 50.657 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.4 A at 105°C. It has a diameter of 25 mm and a height of 25 mm, and operates within a temperature range of -40°C to +105°C for voltages below 250 VDC. It is designed for filtering and switching power supply applications and meets a load life requirement of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change less than 20% and dissipation factor under 200% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 189LMH010MZCC is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 18,000 µF, a maximum ESR of 50.657 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.4 A at 105°C. It has a diameter of 25 mm and a height of 25 mm, and operates within a temperature range of -40°C to +105°C for voltages below 250 VDC. It is designed for filtering and switching power supply applications and meets a load life requirement of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change less than 20% and dissipation factor under 200% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMH010MZCC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMH010MZCC
Aluminum Electrolytic 189LMH010MZCC
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMH010MZCC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details